Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048NPBF IRFP048NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017622-IRFP048NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 37A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017622-IRFP048NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 37A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048NPBF - 017622-IRFP048NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048NPBF
017622-IRFP048NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048NPBF 017622-IRFP048NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017622-IRFP048NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 37A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 017622-IRFP048NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 37A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - IRFP048NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP048NPBF-ND
Single FETs, MOSFETs IRFP048NPBF-ND
N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC

N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
55V 64A MOSFET Transistor
278-IRFP048NPBF
55V 64A MOSFET Transistor 278-IRFP048NPBF
MOSFET N-CH 55V 64A TO247AC Product overview: IRFP048NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 64A TO247AC Product overview: IRFP048NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP048NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP048NPBF
Single FETs, MOSFETs IRFP048NPBF
HEXFET POWER MOSFET

HEXFET POWER MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP048NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP048NPBF
Single FETs, MOSFETs IRFP048NPBF
MOSFET N-CH 55V 64A TO247AC

MOSFET N-CH 55V 64A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 55V 1 N-CH HEXFET 16mOhms 59.3nC

MOSFET 55V 1 N-CH HEXFET 16mOhms 59.3nC

Buy Now Datasheet
MOSFET N-CH 55V 64A TO-247AC - 376-IRFP048NPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 64A TO-247AC
376-IRFP048NPBF
MOSFET N-CH 55V 64A TO-247AC 376-IRFP048NPBF
MOSFET N-CH 55V 64A TO-247AC

MOSFET N-CH 55V 64A TO-247AC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V - 70017234 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V
70017234
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V 70017234
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP048NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP048NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP048NPBF
MOSFET N-CH 55V 64A TO247AC

MOSFET N-CH 55V 64A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017622-IRFP048NPBF IRFP048NPBF-ND 278-IRFP048NPBF IRFP048NPBF IRFP048NPBF 376-IRFP048NPBF 70017234 IRFP048NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048NPBF Single FETs, MOSFETs 55V 64A MOSFET Transistor Single FETs, MOSFETs MOSFET MOSFET N-CH 55V 64A TO-247AC MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.016Ohm;ID 64A;TO-247AC;PD 140W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts 130000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Bag TO-247; TO-247-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data