Infineon Technologies AG MOSFETs IRFL4315TRPBF

Description
MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223
Request a Quote Datasheet
Description
MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8655822P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8655822P
MOSFETs 8655822P
MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

Supplier's Site
MOSFETs - 8655822 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8655822
MOSFETs 8655822
MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

Supplier's Site
MOSFETs - 1655560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655560
MOSFETs 1655560
MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

MOSFET N-Ch 150V 2.6A HEXFET SMPS SOT223

Supplier's Site
Singapore, Singapore
150V 2.6A MOSFET Transistor
278-IRFL4315TRPBF
150V 2.6A MOSFET Transistor 278-IRFL4315TRPBF
MOSFET N-CH 150V 2.6A SOT223 Product overview: IRFL4315TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4315TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 2.6A SOT223 Product overview: IRFL4315TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4315TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL4315TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4315TRPBFDKR-ND
Single FETs, MOSFETs IRFL4315TRPBFDKR-ND
N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL4315TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4315TRPBFTR-ND
Single FETs, MOSFETs IRFL4315TRPBFTR-ND
N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL4315TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4315TRPBFCT-ND
Single FETs, MOSFETs IRFL4315TRPBFCT-ND
N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4315TRPBF - 120614-IRFL4315TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4315TRPBF
120614-IRFL4315TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4315TRPBF 120614-IRFL4315TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 120614-IRFL4315TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: IRFL4315 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 420pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 185 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): IRFL4315TR; IRFL4315; Introduction Date: June 14, 2002 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120614-IRFL4315TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: IRFL4315
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 420pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 185 mOhm @ 1.6A, 10V
Alternative Parts (Cross-Reference): IRFL4315TR; IRFL4315;
Introduction Date: June 14, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFL4315TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL4315TRPBF
Single FETs, MOSFETs IRFL4315TRPBF
MOSFET N-CH 150V 2.6A SOT223

MOSFET N-CH 150V 2.6A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 2.6A 185mOhm 12nC

MOSFET MOSFT 150V 2.6A 185mOhm 12nC

Buy Now Datasheet
Mosfet, N-Ch, 150V, 2.6A, Sot-223; Transistor Polarity Infineon - 13AC9118 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 2.6A, Sot-223; Transistor Polarity Infineon
13AC9118
Mosfet, N-Ch, 150V, 2.6A, Sot-223; Transistor Polarity Infineon 13AC9118
MOSFET, N-CH, 150V, 2.6A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 2.6A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.185ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL4315TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL4315TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL4315TRPBF
MOSFET N-CH 150V 2.6A SOT223

MOSFET N-CH 150V 2.6A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFL4315TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFL4315TRPBF
150V 2.6A 185mΩ@10V,1.6A 2.8W 5V@250uA N Channel SOT-223-3 MOSFETs ROHS

150V 2.6A 185mΩ@10V,1.6A 2.8W 5V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8655822P 8655822 278-IRFL4315TRPBF IRFL4315TRPBFDKR-ND 120614-IRFL4315TRPBF IRFL4315TRPBF IRFL4315TRPBF 13AC9118 IRFL4315TRPBF IRFL4315TRPBF
Product Name MOSFETs MOSFETs 150V 2.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4315TRPBF Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 150V, 2.6A, Sot-223; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Package Type SOT223; SOT-223 SOT223; Sot-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA SOT223
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data