Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4310TRPBF IRFL4310TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017620-IRFL4310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017620-IRFL4310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4310TRPBF - 017620-IRFL4310TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4310TRPBF
017620-IRFL4310TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4310TRPBF 017620-IRFL4310TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017620-IRFL4310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017620-IRFL4310TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 1.6A MOSFET Transistor
278-IRFL4310TRPBF
100V 1.6A MOSFET Transistor 278-IRFL4310TRPBF
MOSFET N-CH 100V 1.6A SOT223 Product overview: IRFL4310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4310TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.6A SOT223 Product overview: IRFL4310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4310TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579394 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579394
MOSFETs 2579394
Infineon IRFL4310TRPBF MOSFET

Infineon IRFL4310TRPBF MOSFET

Supplier's Site
MOSFETs - 2579393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579393
MOSFETs 2579393
Infineon IRFL4310TRPBF MOSFET

Infineon IRFL4310TRPBF MOSFET

Supplier's Site
MOSFETs - 2579394P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579394P
MOSFETs 2579394P
Infineon IRFL4310TRPBF MOSFET

Infineon IRFL4310TRPBF MOSFET

Supplier's Site
Single FETs, MOSFETs - IRFL4310TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4310TRPBFCT-ND
Single FETs, MOSFETs IRFL4310TRPBFCT-ND
N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL4310TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4310TRPBFDKR-ND
Single FETs, MOSFETs IRFL4310TRPBFDKR-ND
N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL4310TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL4310TRPBFTR-ND
Single FETs, MOSFETs IRFL4310TRPBFTR-ND
N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 100V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.2Ohm;ID 1.6A;SOT-223;PD 1W;VGS +/-20V;-55
70017739
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.2Ohm;ID 1.6A;SOT-223;PD 1W;VGS +/-20V;-55 70017739
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.2Ohm;ID 1.6A;SOT-223;PD 1W;VGS +/-20V;-55

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.2Ohm;ID 1.6A;SOT-223;PD 1W;VGS +/-20V;-55

Supplier's Site
Single FETs, MOSFETs - IRFL4310TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL4310TRPBF
Single FETs, MOSFETs IRFL4310TRPBF
MOSFET N-CH 100V 1.6A SOT223

MOSFET N-CH 100V 1.6A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL4310TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL4310TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL4310TRPBF
MOSFET N-CH 100V 1.6A SOT223

MOSFET N-CH 100V 1.6A SOT223

Supplier's Site
N Channel Mosfet, 100V, 1.6A, Sot-223; Channel Type Infineon - 40M7893 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.6A, Sot-223; Channel Type Infineon
40M7893
N Channel Mosfet, 100V, 1.6A, Sot-223; Channel Type Infineon 40M7893
N CHANNEL MOSFET, 100V, 1.6A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.6A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 1.6A 200mOhm 17nC

MOSFET MOSFT 100V 1.6A 200mOhm 17nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017620-IRFL4310TRPBF 278-IRFL4310TRPBF 2579394 IRFL4310TRPBFCT-ND 70017739 IRFL4310TRPBF IRFL4310TRPBF 40M7893 IRFL4310TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL4310TRPBF 100V 1.6A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.2Ohm;ID 1.6A;SOT-223;PD 1W;VGS +/-20V;-55 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 1.6A, Sot-223; Channel Type Infineon MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 1000 milliwatts 2.1 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 Tape & Reel (TR) SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT223 SOT223; TO-261-4, TO-261AA Surface Mount TO-3; SOT223
Unlock Full Specs
to access all available technical data