Infineon Technologies AG 60V 1.6A MOSFET Transistor IRFL1006

Description
MOSFET N-CH 60V 1.6A SOT223 Product overview: IRFL1006 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL1006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 1.6A SOT223 Product overview: IRFL1006 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL1006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.6A MOSFET Transistor
278-IRFL1006
60V 1.6A MOSFET Transistor 278-IRFL1006
MOSFET N-CH 60V 1.6A SOT223 Product overview: IRFL1006 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL1006 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.6A SOT223 Product overview: IRFL1006 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL1006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL1006 - 127951-IRFL1006 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL1006
127951-IRFL1006
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL1006 127951-IRFL1006
Manufacturer: Infineon Technologies Win Source Part Number: 127951-IRFL1006 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 127951-IRFL1006
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFL1006-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL1006-ND
Single FETs, MOSFETs IRFL1006-ND
N-Channel 60V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 60V 1.6A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL1006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL1006
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL1006
MOSFET N-CH 60V 1.6A SOT223

MOSFET N-CH 60V 1.6A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRFL1006 127951-IRFL1006 IRFL1006-ND IRFL1006
Product Name 60V 1.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL1006 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products