Infineon Technologies AG FETs - Single - IRFL024ZPBF IRFL024ZPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 812450-IRFL024ZPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Supplier Device Package: SOT-223 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Power Dissipation (Maximum): 1W Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,760 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 57.5mOhm at 3.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 25V Current - Continuous Drain (Id) at 25°C: 5.1A Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 812450-IRFL024ZPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Supplier Device Package: SOT-223 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Power Dissipation (Maximum): 1W Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,760 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 57.5mOhm at 3.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 25V Current - Continuous Drain (Id) at 25°C: 5.1A Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFL024ZPBF - 812450-IRFL024ZPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFL024ZPBF
812450-IRFL024ZPBF
FETs - Single - IRFL024ZPBF 812450-IRFL024ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 812450-IRFL024ZPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Supplier Device Package: SOT-223 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-261-4, TO-261AA Power Dissipation (Maximum): 1W Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,760 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 57.5mOhm at 3.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 25V Current - Continuous Drain (Id) at 25°C: 5.1A Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 812450-IRFL024ZPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55V
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 1W
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,760
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 57.5mOhm at 3.1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 25V
Current - Continuous Drain (Id) at 25°C: 5.1A
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
55V 5.1A MOSFET Transistor
278-IRFL024ZPBF
55V 5.1A MOSFET Transistor 278-IRFL024ZPBF
MOSFET N-CH 55V 5.1A SOT223 Product overview: IRFL024ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL024ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 5.1A SOT223 Product overview: IRFL024ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL024ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL024ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL024ZPBF-ND
Single FETs, MOSFETs IRFL024ZPBF-ND
N-Channel 55V 5.1A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 5.1A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL024ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL024ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL024ZPBF
MOSFET N-CH 55V 5.1A SOT223

MOSFET N-CH 55V 5.1A SOT223

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V - 70017223 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V
70017223
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V 70017223
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V

Supplier's Site
Mosfet Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 Ohm, 10 V, 4 V Rohs Compliant Infineon - 38K2543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 Ohm, 10 V, 4 V Rohs Compliant Infineon
38K2543
Mosfet Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 Ohm, 10 V, 4 V Rohs Compliant Infineon 38K2543
MOSFET Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 812450-IRFL024ZPBF 278-IRFL024ZPBF IRFL024ZPBF-ND IRFL024ZPBF 70017223 38K2543
Product Name FETs - Single - IRFL024ZPBF 55V 5.1A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 46.2 Milliohms;ID 5.1A;SOT-223;PD 1W;VF 1.3V Mosfet Transistor, Automotive, N Channel, 5.1 A, 55 V, 0.0462 Ohm, 10 V, 4 V Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tube SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

40V 22A MOSFET Transistor - 278-AUIRF7736M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details