Infineon Technologies AG Single FETs, MOSFETs IRFL024NTRPBF

Description
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFL024NTRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL024NTRPBFDKR-ND
Single FETs, MOSFETs IRFL024NTRPBFDKR-ND
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL024NTRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL024NTRPBFCT-ND
Single FETs, MOSFETs IRFL024NTRPBFCT-ND
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL024NTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL024NTRPBFTR-ND
Single FETs, MOSFETs IRFL024NTRPBFTR-ND
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
55V 2.8A MOSFET Transistor
278-IRFL024NTRPBF
55V 2.8A MOSFET Transistor 278-IRFL024NTRPBF
MOSFET N-CH 55V 2.8A SOT223 Product overview: IRFL024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL024NTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 2.8A SOT223 Product overview: IRFL024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL024NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL024NTRPBF - 017615-IRFL024NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL024NTRPBF
017615-IRFL024NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL024NTRPBF 017615-IRFL024NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017615-IRFL024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18.3nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017615-IRFL024NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18.3nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFL024NTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFL024NTRPBF
55V 2.8A 75mΩ@10V,2.8A 1W 4V@250uA N Channel SOT-223-3 MOSFETs ROHS

55V 2.8A 75mΩ@10V,2.8A 1W 4V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 4A 75mOhm 12.2nC

MOSFET MOSFT 55V 4A 75mOhm 12.2nC

Buy Now Datasheet
Mosfet, N-Ch, 55V, 2.8A, 150Deg C, 1W; Channel Type Infineon - 42Y0375 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 2.8A, 150Deg C, 1W; Channel Type Infineon
42Y0375
Mosfet, N-Ch, 55V, 2.8A, 150Deg C, 1W; Channel Type Infineon 42Y0375
MOSFET, N-CH, 55V, 2.8A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 2.8A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL024NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL024NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL024NTRPBF
MOSFET N-CH 55V 2.8A SOT223

MOSFET N-CH 55V 2.8A SOT223

Supplier's Site
Single FETs, MOSFETs - IRFL024NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL024NTRPBF
Single FETs, MOSFETs IRFL024NTRPBF
MOSFET N-CH 55V 2.8A SOT223

MOSFET N-CH 55V 2.8A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFL024NTRPBFDKR-ND 278-IRFL024NTRPBF 017615-IRFL024NTRPBF IRFL024NTRPBF IRFL024NTRPBF 42Y0375 IRFL024NTRPBF IRFL024NTRPBF
Product Name Single FETs, MOSFETs 55V 2.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL024NTRPBF Triode/MOS Tube/Transistor >> MOSFETs MOSFET Mosfet, N-Ch, 55V, 2.8A, 150Deg C, 1W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223 TO-3 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
PD 2.1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data