Infineon Technologies AG Single FETs, MOSFETs IRFIB41N15DPBF

Description
N-Channel 150V 41A (Tc) 48W (Tc) Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
N-Channel 150V 41A (Tc) 48W (Tc) Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFIB41N15DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIB41N15DPBF-ND
Single FETs, MOSFETs IRFIB41N15DPBF-ND
N-Channel 150V 41A (Tc) 48W (Tc) Through Hole TO-220AB Full-Pak

N-Channel 150V 41A (Tc) 48W (Tc) Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
150V 41A MOSFET Transistor
278-IRFIB41N15DPBF
150V 41A MOSFET Transistor 278-IRFIB41N15DPBF
MOSFET N-CH 150V 41A TO220AB FP Product overview: IRFIB41N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB41N15DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 41A TO220AB FP Product overview: IRFIB41N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB41N15DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB41N15DPBF - 069489-IRFIB41N15DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB41N15DPBF
069489-IRFIB41N15DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB41N15DPBF 069489-IRFIB41N15DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069489-IRFIB41N15DPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2520pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069489-IRFIB41N15DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V SINGLE N-CH 45mOhms 72nC

MOSFET 150V SINGLE N-CH 45mOhms 72nC

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIB41N15DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIB41N15DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIB41N15DPBF
MOSFET N-CH 150V 41A TO220AB FP

MOSFET N-CH 150V 41A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFIB41N15DPBF-ND 278-IRFIB41N15DPBF 069489-IRFIB41N15DPBF IRFIB41N15DPBF IRFIB41N15DPBF
Product Name Single FETs, MOSFETs 150V 41A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB41N15DPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack
PD 48000 milliwatts 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804 - 1149775-AUIRF2804 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers