Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7536GPBF IRFI7536GPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746302-IRFI7536GPBF Manufacturer Homepage: www.irf.com Reference case: TO-220F Reference Date Code: 1433 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746302-IRFI7536GPBF Manufacturer Homepage: www.irf.com Reference case: TO-220F Reference Date Code: 1433 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7536GPBF - 746302-IRFI7536GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7536GPBF
746302-IRFI7536GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7536GPBF 746302-IRFI7536GPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746302-IRFI7536GPBF Manufacturer Homepage: www.irf.com Reference case: TO-220F Reference Date Code: 1433 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746302-IRFI7536GPBF
Manufacturer Homepage: www.irf.com
Reference case: TO-220F
Reference Date Code: 1433
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - IRFI7536GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI7536GPBF-ND
Single FETs, MOSFETs IRFI7536GPBF-ND
N-Channel 60V 86A (Tc) 75W (Tc) Through Hole TO-220 Full Pack

N-Channel 60V 86A (Tc) 75W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
60V 86A TO220 MOSFET Transistor
278-IRFI7536GPBF
60V 86A TO220 MOSFET Transistor 278-IRFI7536GPBF
MOSFET N-CH 60V 86A TO220 Product overview: IRFI7536GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 86A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 86A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI7536GPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 86A TO220 Product overview: IRFI7536GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 86A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 86A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI7536GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI7536GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI7536GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI7536GPBF
MOSFET N-CH 60V 86A TO220

MOSFET N-CH 60V 86A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH_MOSFETS

MOSFET TRENCH_MOSFETS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 746302-IRFI7536GPBF IRFI7536GPBF-ND 278-IRFI7536GPBF IRFI7536GPBF IRFI7536GPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7536GPBF Single FETs, MOSFETs 60V 86A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-220; TO-220-3 Full Pack Tube TO-220; TO-220-3 Full Pack
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data