Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540NPBF IRFI540NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069486-IRFI540NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069486-IRFI540NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540NPBF - 069486-IRFI540NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540NPBF
069486-IRFI540NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540NPBF 069486-IRFI540NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069486-IRFI540NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069486-IRFI540NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFI540NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI540NPBF-ND
Single FETs, MOSFETs IRFI540NPBF-ND
N-Channel 100V 20A (Tc) 54W (Tc) Through Hole TO-220AB Full-Pak

N-Channel 100V 20A (Tc) 54W (Tc) Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
100V 20A MOSFET Transistor
278-IRFI540NPBF
100V 20A MOSFET Transistor 278-IRFI540NPBF
MOSFET N-CH 100V 20A TO220AB FP Product overview: IRFI540NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI540NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A TO220AB FP Product overview: IRFI540NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI540NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5412470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5412470
MOSFETs 5412470
MOSFET N-Channel 100V 20A TO220FP

MOSFET N-Channel 100V 20A TO220FP

Supplier's Site
MOSFETs - 1661055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661055
MOSFETs 1661055
MOSFET N-Channel 100V 20A TO220FP

MOSFET N-Channel 100V 20A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI540NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI540NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI540NPBF
MOSFET N-CH 100V 20A TO220AB FP

MOSFET N-CH 100V 20A TO220AB FP

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W - 70017025 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W
70017025
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W 70017025
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W

Supplier's Site
N Channel Mosfet, 100V, 20A, To-220Fp; Channel Type Infineon - 63J6765 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 20A, To-220Fp; Channel Type Infineon
63J6765
N Channel Mosfet, 100V, 20A, To-220Fp; Channel Type Infineon 63J6765
N CHANNEL MOSFET, 100V, 20A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 20A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 18A 52mOhm 62.7nC

MOSFET MOSFT 100V 18A 52mOhm 62.7nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069486-IRFI540NPBF IRFI540NPBF-ND 278-IRFI540NPBF 5412470 IRFI540NPBF 70017025 63J6765 IRFI540NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540NPBF Single FETs, MOSFETs 100V 20A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.052Ohm;ID 20A;TO-220 Full-Pak;PD 54W N Channel Mosfet, 100V, 20A, To-220Fp; Channel Type Infineon MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 54000 milliwatts 42 milliwatts 54000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack Tube TO-220; To-220 TO-220; TO-220-3 Full Pack TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data