Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4020H-117P IRFI4020H-117P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069483-IRFI4020H-117 P Packaging: Tube/Rail Mounting: Through Hole FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: IRFI4020H Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Full-Pak Maximum Power Dissipation: 21W Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.1A Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1240pF @ 25V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.5A, 10V Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069483-IRFI4020H-117 P Packaging: Tube/Rail Mounting: Through Hole FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: IRFI4020H Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Full-Pak Maximum Power Dissipation: 21W Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.1A Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1240pF @ 25V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.5A, 10V Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4020H-117P - 069483-IRFI4020H-117P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4020H-117P
069483-IRFI4020H-117P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4020H-117P 069483-IRFI4020H-117P
Manufacturer: Infineon Technologies Win Source Part Number: 069483-IRFI4020H-117 P Packaging: Tube/Rail Mounting: Through Hole FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: IRFI4020H Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-5 Full-Pak Maximum Power Dissipation: 21W Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.1A Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1240pF @ 25V Maximum Rds On at Id,Vgs: 100 mOhm @ 5.5A, 10V Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069483-IRFI4020H-117P
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: IRFI4020H
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-5 Full-Pak
Maximum Power Dissipation: 21W
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9.1A
Gate-Source Threshold Voltage: 4.9V @ 100μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1240pF @ 25V
Maximum Rds On at Id,Vgs: 100 mOhm @ 5.5A, 10V
Introduction Date: August 22, 2006
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - IRFI4020H-117P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFI4020H-117P-ND
FET, MOSFET Arrays IRFI4020H-117P-ND
Mosfet Array 2 N-Channel (Dual) 200V 9.1A 21W Through Hole TO-220-5 Full-Pak

Mosfet Array 2 N-Channel (Dual) 200V 9.1A 21W Through Hole TO-220-5 Full-Pak

Buy Now Datasheet
Singapore, Singapore
200V 9.1A TO220 MOSFET Transistor
289-IRFI4020H-117P
200V 9.1A TO220 MOSFET Transistor 289-IRFI4020H-117P
MOSFET 2N-CH 200V 9.1A TO220-5 Product overview: IRFI4020H-117P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.1A, TO220, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFI4020H-117P can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 200V 9.1A TO220-5 Product overview: IRFI4020H-117P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.1A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.1A, TO220, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFI4020H-117P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 200V 9.1A 5-Pin

MOSFET MOSFT DUAL NCh 200V 9.1A 5-Pin

Buy Now Datasheet
Mosfet, Dual N-Ch, 200V, To-220Fp-5; Transistor Polarity Infineon - 39AH8937 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 200V, To-220Fp-5; Transistor Polarity Infineon
39AH8937
Mosfet, Dual N-Ch, 200V, To-220Fp-5; Transistor Polarity Infineon 39AH8937
MOSFET, DUAL N-CH, 200V, TO-220FP-5; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:9.1A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.9V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 200V, TO-220FP-5; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:9.1A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - IRFI4020H-117P - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRFI4020H-117P
FET, MOSFET Arrays IRFI4020H-117P
MOSFET 2N-CH 200V 9.1A TO-220FP

MOSFET 2N-CH 200V 9.1A TO-220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI4020H-117P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI4020H-117P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI4020H-117P
MOSFET 2N-CH 200V 9.1A TO220-5

MOSFET 2N-CH 200V 9.1A TO220-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 069483-IRFI4020H-117P IRFI4020H-117P-ND 289-IRFI4020H-117P IRFI4020H-117P 39AH8937 IRFI4020H-117P IRFI4020H-117P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI4020H-117P FET, MOSFET Arrays 200V 9.1A TO220 MOSFET Transistor MOSFET Mosfet, Dual N-Ch, 200V, To-220Fp-5; Transistor Polarity Infineon FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 200 volts 200 volts 200 volts
PD 21000 milliwatts 21000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-5 Full-Pak TO-220; TO-220-5 Full Pack Tube TO-3; TO-220 TO-220; TO-220-5 Full Pack
Unlock Full Specs
to access all available technical data