Infineon Technologies AG FET, MOSFET Arrays IRFHS9351TRPBF

Description
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRFHS9351TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFHS9351TRPBFCT-ND
FET, MOSFET Arrays IRFHS9351TRPBFCT-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - IRFHS9351TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFHS9351TRPBFTR-ND
FET, MOSFET Arrays IRFHS9351TRPBFTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - IRFHS9351TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFHS9351TRPBFDKR-ND
FET, MOSFET Arrays IRFHS9351TRPBFDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.4W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 2.3A MOSFET Transistor
289-IRFHS9351TRPBF
30V 2.3A MOSFET Transistor 289-IRFHS9351TRPBF
MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TRPBF - 1046922-IRFHS9351TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TRPBF
1046922-IRFHS9351TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TRPBF 1046922-IRFHS9351TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046922-IRFHS9351TRP BF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 2.4V @ 10μA Max Gate Charge: 3.7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Rds On at Id,Vgs: 170 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046922-IRFHS9351TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 2.4V @ 10μA
Max Gate Charge: 3.7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Rds On at Id,Vgs: 170 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - IRFHS9351TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRFHS9351TRPBF
FET, MOSFET Arrays IRFHS9351TRPBF
MOSFET 2P-CH 30V 2.3A PQFN

MOSFET 2P-CH 30V 2.3A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHS9351TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHS9351TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHS9351TRPBF
MOSFET 2P-CH 30V 2.3A PQFN

MOSFET 2P-CH 30V 2.3A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DUAL -30V P-CH 20V VGS MAX

MOSFET DUAL -30V P-CH 20V VGS MAX

Buy Now Datasheet
Dual P Channel, -30V, -2.3A, 6-Pqfn; Transistor Polarity Infineon - 25T5494 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel, -30V, -2.3A, 6-Pqfn; Transistor Polarity Infineon
25T5494
Dual P Channel, -30V, -2.3A, 6-Pqfn; Transistor Polarity Infineon 25T5494
DUAL P CHANNEL, -30V, -2.3A, 6-PQFN; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL P CHANNEL, -30V, -2.3A, 6-PQFN; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IRFHS9351TRPBFCT-ND 289-IRFHS9351TRPBF 1046922-IRFHS9351TRPBF IRFHS9351TRPBF IRFHS9351TRPBF IRFHS9351TRPBF 25T5494
Product Name FET, MOSFET Arrays 30V 2.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TRPBF FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual P Channel, -30V, -2.3A, 6-Pqfn; Transistor Polarity Infineon
Package Type 6-PowerVDFN Tape & Reel (TR) SOT3; 6-PQFN (2x2) 6-PowerVDFN TO-3
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.4 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data