Infineon Technologies AG 30V 2.3A MOSFET Transistor IRFHS9351TR2PBF

Description
MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.3A MOSFET Transistor
289-IRFHS9351TR2PBF
30V 2.3A MOSFET Transistor 289-IRFHS9351TR2PBF
MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TR2PBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 2.3A PQFN Product overview: IRFHS9351TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHS9351TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TR2PBF - 1046921-IRFHS9351TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TR2PBF
1046921-IRFHS9351TR2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TR2PBF 1046921-IRFHS9351TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046921-IRFHS9351TR2 PBF Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 2.4V @ 10μA Max Gate Charge: 3.7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Rds On at Id,Vgs: 170 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046921-IRFHS9351TR2PBF
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 2.4V @ 10μA
Max Gate Charge: 3.7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Rds On at Id,Vgs: 170 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHS9351TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHS9351TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHS9351TR2PBF
MOSFET 2P-CH 30V 2.3A PQFN

MOSFET 2P-CH 30V 2.3A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRFHS9351TR2PBF 1046921-IRFHS9351TR2PBF IRFHS9351TR2PBF
Product Name 30V 2.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9351TR2PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; 6-PQFN (2x2)
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers