Manufacturer: Infineon Technologies
Win Source Part Number: 1046918-IRFHS8242TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Dimension: 6-PowerVDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 9.9A (Ta), 21A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 10.4nC @ 10V
Max Input Capacitance: 653pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
N-Channel 25V 9.9A (Ta), 21A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)
N-Channel 25V 9.9A (Ta), 21A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)
MOSFET N-CH 25V 9.9A/21A 6PQFN Product overview: IRFHS8242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 9.9A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 9.9A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHS8242TRPBF can be used for catalog matching and distributor lookup.
MOSFET 25V 1 N-CH HEXFET 13mOhms 4.3nC
MOSFET, N-CH, 25V, 8.5A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:8.5A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 25V 9.9A/21A 6PQFN
MOSFET N-CH 25V 9.9A/21A 6PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046918-IRFHS8242TRPBF | 448-IRFHS8242TRPBFTR-ND | 278-IRFHS8242TRPBF | 2575793P | IRFHS8242TRPBF | 13AC9104 | IRFHS8242TRPBF | IRFHS8242TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS8242TRPBF | Single FETs, MOSFETs | 25V 9.9A 21A MOSFET Transistor | MOSFETs | MOSFET | Mosfet, N-Ch, 25V, 8.5A, Pqfn; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | |||||
| PD | 2100 milliwatts | 2.1 milliwatts | 2100 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 6-PQFN (2x2) | 6-PowerVDFN | Tape & Reel (TR) | PQFN | TO-3 | 6-PowerVDFN | 6-PowerVDFN |