Infineon Technologies AG MOSFETs IRFHM9331TRPBF

Description
Infineon MOSFET IRFHM9331TRPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRFHM9331TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2626750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626750
MOSFETs 2626750
Infineon MOSFET IRFHM9331TRPBF

Infineon MOSFET IRFHM9331TRPBF

Supplier's Site
MOSFETs - 2626750P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626750P
MOSFETs 2626750P
Infineon MOSFET IRFHM9331TRPBF

Infineon MOSFET IRFHM9331TRPBF

Supplier's Site
MOSFETs - 2626749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626749
MOSFETs 2626749
Infineon MOSFET IRFHM9331TRPBF

Infineon MOSFET IRFHM9331TRPBF

Supplier's Site
Singapore, Singapore
30V 11A 24A MOSFET Transistor
278-IRFHM9331TRPBF
30V 11A 24A MOSFET Transistor 278-IRFHM9331TRPBF
MOSFET P-CH 30V 11A/24A PQFN Product overview: IRFHM9331TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM9331TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11A/24A PQFN Product overview: IRFHM9331TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM9331TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9331TRPBF - 017606-IRFHM9331TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9331TRPBF
017606-IRFHM9331TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9331TRPBF 017606-IRFHM9331TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017606-IRFHM9331TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: IRFHM9331 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1543pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10 mOhm @ 11A, 20V Alternative Parts (Cross-Reference): Si7129DN-T1-GE3; Si7129DN; STL9P3LLH6; Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017606-IRFHM9331TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: IRFHM9331
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 24A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1543pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 11A, 20V
Alternative Parts (Cross-Reference): Si7129DN-T1-GE3; Si7129DN; STL9P3LLH6;
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM9331TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM9331TRPBFDKR-ND
Single FETs, MOSFETs IRFHM9331TRPBFDKR-ND
P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM9331TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM9331TRPBFTR-ND
Single FETs, MOSFETs IRFHM9331TRPBFTR-ND
P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM9331TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM9331TRPBFCT-ND
Single FETs, MOSFETs IRFHM9331TRPBFCT-ND
P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

P-Channel 30V 11A (Ta), 24A (Tc) 2.8W (Ta) Surface Mount PQFN (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM9331TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM9331TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM9331TRPBF
MOSFET P-CH 30V 11A/24A PQFN

MOSFET P-CH 30V 11A/24A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1 P-CH -30V HEXFET 14.6mOhms 16nC

MOSFET 1 P-CH -30V HEXFET 14.6mOhms 16nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM9331TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFHM9331TRPBF
Single FETs, MOSFETs IRFHM9331TRPBF
MOSFET P-CH 30V 11A/24A PQFN

MOSFET P-CH 30V 11A/24A PQFN

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -24A, 150Deg C, 2.8W; Transistor Polarity Infineon - 39AH8935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -24A, 150Deg C, 2.8W; Transistor Polarity Infineon
39AH8935
Mosfet, P-Ch, -30V, -24A, 150Deg C, 2.8W; Transistor Polarity Infineon 39AH8935
MOSFET, P-CH, -30V, -24A, 150DEG C, 2.8W; Transistor Polarity:P Channel; Continuous Drain Current Id:-24A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; RoHS Compliant: Yes

MOSFET, P-CH, -30V, -24A, 150DEG C, 2.8W; Transistor Polarity:P Channel; Continuous Drain Current Id:-24A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2626750 278-IRFHM9331TRPBF 017606-IRFHM9331TRPBF IRFHM9331TRPBFDKR-ND IRFHM9331TRPBF IRFHM9331TRPBF IRFHM9331TRPBF 39AH8935
Product Name MOSFETs 30V 11A 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM9331TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -30V, -24A, 150Deg C, 2.8W; Transistor Polarity Infineon
Package Type PQFN Tape & Reel (TR) SOT3; PQFN (3x3) 8-PowerTDFN Surface Mount 8-PowerTDFN TO-3
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0160 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers