MOSFET N-CH 30V 16A/57A PQFN Product overview: IRFHM8329TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM8329TRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 16A (Ta), 57A (Tc) 2.6W (Ta), 33W (Tc) Surface Mount PQFN (3x3)
Manufacturer: Infineon Technologies
Win Source Part Number: 1046910-IRFHM8329TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 57A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 25μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1710pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 16A/57A PQFN
MOSFET N-CH 30V 16A/57A PQFN
MOSFET MOSFET, 30V, 25A, 4 3nC Qg, PQFN 3.3x3.3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFHM8329TRPBF | IRFHM8329TRPBFTR-ND | 1046910-IRFHM8329TRPBF | IRFHM8329TRPBF | IRFHM8329TRPBF | IRFHM8329TRPBF |
| Product Name | 30V 16A 57A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8329TRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 2600 milliwatts | 2600 to 33000 milliwatts | 2600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 8-PowerTDFN | SOT3; PQFN (3x3) | 1710 pF @ 10 V | 8-PowerTDFN |