Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM831TR2PBF IRFHM831TR2PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046909-IRFHM831TR2P BF Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046909-IRFHM831TR2P BF Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM831TR2PBF - 1046909-IRFHM831TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM831TR2PBF
1046909-IRFHM831TR2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM831TR2PBF 1046909-IRFHM831TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046909-IRFHM831TR2P BF Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046909-IRFHM831TR2PBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 1050pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 14A MOSFET Transistor
278-IRFHM831TR2PBF
30V 14A MOSFET Transistor 278-IRFHM831TR2PBF
MOSFET N-CH 30V 14A PQFN Product overview: IRFHM831TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM831TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A PQFN Product overview: IRFHM831TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM831TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM831TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM831TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM831TR2PBF
MOSFET N-CH 30V 14A PQFN

MOSFET N-CH 30V 14A PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046909-IRFHM831TR2PBF 278-IRFHM831TR2PBF IRFHM831TR2PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM831TR2PBF 30V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 to 27000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - AUIRF7416QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers