Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM830TRPBF IRFHM830TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205362-IRFHM830TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-VQFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2155pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205362-IRFHM830TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-VQFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2155pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM830TRPBF - 205362-IRFHM830TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM830TRPBF
205362-IRFHM830TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM830TRPBF 205362-IRFHM830TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205362-IRFHM830TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-VQFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2155pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 205362-IRFHM830TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (3x3)
Dimension: 8-VQFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2155pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 21A 40A MOSFET Transistor
278-IRFHM830TRPBF
30V 21A 40A MOSFET Transistor 278-IRFHM830TRPBF
MOSFET N-CH 30V 21A/40A PQFN Product overview: IRFHM830TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM830TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A/40A PQFN Product overview: IRFHM830TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM830TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFHM830TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM830TRPBFCT-ND
Single FETs, MOSFETs IRFHM830TRPBFCT-ND
N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM830TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM830TRPBFTR-ND
Single FETs, MOSFETs IRFHM830TRPBFTR-ND
N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM830TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM830TRPBFDKR-ND
Single FETs, MOSFETs IRFHM830TRPBFDKR-ND
N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

N-Channel 30V 21A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount 8-PQFN-Dual (3.3x3.3)

Buy Now Datasheet
MOSFETs - 2579389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579389P
MOSFETs 2579389P
Infineon MOSFET IRFHM830TRPBF

Infineon MOSFET IRFHM830TRPBF

Supplier's Site
MOSFETs - 2579389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579389
MOSFETs 2579389
Infineon MOSFET IRFHM830TRPBF

Infineon MOSFET IRFHM830TRPBF

Supplier's Site
MOSFETs - 2579388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579388
MOSFETs 2579388
Infineon MOSFET IRFHM830TRPBF

Infineon MOSFET IRFHM830TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFHM830TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFHM830TRPBF
Single FETs, MOSFETs IRFHM830TRPBF
MOSFET N-CH 30V 21A/40A PQFN

MOSFET N-CH 30V 21A/40A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM830TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM830TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM830TRPBF
MOSFET N-CH 30V 21A/40A PQFN

MOSFET N-CH 30V 21A/40A PQFN

Supplier's Site
Mosfet Transistor, N Channel, 40 A, 30 V, 3 Mohm, 10 V, 1.8 V Rohs Compliant Infineon - 75T9981 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 40 A, 30 V, 3 Mohm, 10 V, 1.8 V Rohs Compliant Infineon
75T9981
Mosfet Transistor, N Channel, 40 A, 30 V, 3 Mohm, 10 V, 1.8 V Rohs Compliant Infineon 75T9981
MOSFET Transistor, N Channel, 40 A, 30 V, 3 mohm, 10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 30 V, 3 mohm, 10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET PWR MOSFET 3.8mOhms

MOSFET 30V 1 N-CH HEXFET PWR MOSFET 3.8mOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205362-IRFHM830TRPBF 278-IRFHM830TRPBF IRFHM830TRPBFCT-ND 2579389P IRFHM830TRPBF IRFHM830TRPBF 75T9981 IRFHM830TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM830TRPBF 30V 21A 40A MOSFET Transistor Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 40 A, 30 V, 3 Mohm, 10 V, 1.8 V Rohs Compliant Infineon MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 2700 to 37000 milliwatts 2.7 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PQFN (3x3) Tape & Reel (TR) 8-PowerVDFN PQFN 8-PowerVDFN 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 57A MOSFET Transistor - 278-AUIRF8739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers