Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8235TRPBF IRFHM8235TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046907-IRFHM8235TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (3.3x3.3), Power33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046907-IRFHM8235TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (3.3x3.3), Power33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8235TRPBF - 1046907-IRFHM8235TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8235TRPBF
1046907-IRFHM8235TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8235TRPBF 1046907-IRFHM8235TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046907-IRFHM8235TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (3.3x3.3), Power33 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046907-IRFHM8235TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3.3x3.3), Power33
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1040pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFHM8235TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHM8235TRPBFTR-ND
Single FETs, MOSFETs IRFHM8235TRPBFTR-ND
N-Channel 25V 16A (Ta) 3W (Ta), 30W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

N-Channel 25V 16A (Ta) 3W (Ta), 30W (Tc) Surface Mount 8-PQFN (3.3x3.3), Power33

Buy Now Datasheet
Singapore, Singapore
25V 16A MOSFET Transistor
278-IRFHM8235TRPBF
25V 16A MOSFET Transistor 278-IRFHM8235TRPBF
MOSFET N-CH 25V 16A 8PQFN Product overview: IRFHM8235TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM8235TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 16A 8PQFN Product overview: IRFHM8235TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM8235TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 25V 16A 8PQFN - 376-IRFHM8235TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 16A 8PQFN
376-IRFHM8235TRPBF
MOSFET N-CH 25V 16A 8PQFN 376-IRFHM8235TRPBF
MOSFET N-CH 25V 16A 8PQFN

MOSFET N-CH 25V 16A 8PQFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHM8235TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHM8235TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHM8235TRPBF
MOSFET N-CH 25V 16A 8PQFN

MOSFET N-CH 25V 16A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V 7.3nC SGL N-CH HEXFET Pwr MOSFET

MOSFET 25V 7.3nC SGL N-CH HEXFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046907-IRFHM8235TRPBF IRFHM8235TRPBFTR-ND 278-IRFHM8235TRPBF 376-IRFHM8235TRPBF IRFHM8235TRPBF IRFHM8235TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM8235TRPBF Single FETs, MOSFETs 25V 16A MOSFET Transistor MOSFET N-CH 25V 16A 8PQFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts
PD 3000 to 30000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-PQFN (3.3x3.3), Power33 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN
Unlock Full Specs
to access all available technical data