Mosfet Array 2 N-Channel (Dual) 100V 2.3A 2.3W Surface Mount 8-PQFN (3.3x3.3), Power33
MOSFET 2N-CH 100V 2.3A 8PQFN Product overview: IRFHM792TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHM792TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046906-IRFHM792TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: IRFHM792
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (3.3x3.3), Power33
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 4V @ 10μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 251pF @ 25V
Maximum Rds On at Id,Vgs: 195 mOhm @ 2.9A, 10V
Alternative Parts (Cross-Reference): SI7922DN-T1-GE3; Si7922DN-T1; Si7922DN-T1-E3; Si7922DN-E3;
Introduction Date: May 10, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 100V 2.3A 8PQFN
MOSFET, DUAL N-CH, 100V, 4.8A, PQFN ROHS COMPLIANT: YES
MOSFET 2N-CH 100V 2.3A 8PQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IRFHM792TRPBFTR-ND | 289-IRFHM792TRPBF | 1046906-IRFHM792TRPBF | IRFHM792TRPBF | 58AJ2306 | IRFHM792TRPBF |
| Product Name | FET, MOSFET Arrays | 100V 2.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM792TRPBF | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 100V, 4.8A, Pqfn Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; 8-PQFN (3.3x3.3), Power33 | 8-PowerVDFN | TO-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) |