Manufacturer: Infineon Technologies
Win Source Part Number: 1046905-IRFHM4234TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: 8-TQFN Exposed Pad
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 25μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1011pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 20A PQFN Product overview: IRFHM4234TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHM4234TRPBF can be used for catalog matching and distributor lookup.
N-Channel 25V 20A (Ta) 2.8W (Ta), 28W (Tc) Surface Mount
MOSFET N-CH 25V 20A PQFN
MOSFET N-CH 25V 20A PQFN
MOSFET, N CHANNEL, 25V, 20A, PQFN-5; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046905-IRFHM4234TRPBF | 278-IRFHM4234TRPBF | IRFHM4234TRPBFTR-ND | IRFHM4234TRPBF | IRFHM4234TRPBF | 19X2751 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM4234TRPBF | 25V 20A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 25V, 20A, Pqfn-5; Channel Type Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2800 to 28000 milliwatts | 2800 milliwatts | 2800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |