Manufacturer: Infineon Technologies
Win Source Part Number: 875128-IRFHM4226TRPB
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 28A (Ta) 2.7W (Ta), 39W (Tc) Surface Mount
Package: Reel - TR
Package: 8-TQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRFHM4226TRPBFCT, IRFHM4226TRPBFTR, SP001556568, IRFHM4226TRPBFDKR
N-Channel 25V 28A (Ta) 2.7W (Ta), 39W (Tc) Surface Mount
MOSFET N CH 25V 28A PQFN
MOSFET N CH 25V 28A PQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875128-IRFHM4226TRPBF | IRFHM4226TRPBFTR-ND | IRFHM4226TRPBF | IRFHM4226TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHM4226TRPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 8-TQFN Exposed Pad | 8-TQFN Exposed Pad | 8-TQFN Exposed Pad |
| Packing Method | Tape Reel; Tape & Reel (TR) |