Infineon Technologies AG FET, MOSFET Arrays IRFHE4250DTRPBF

Description
Mosfet Array 2 N-Channel (Dual) 25V 86A, 303A 156W Surface Mount 32-PQFN (6x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 25V 86A, 303A 156W Surface Mount 32-PQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRFHE4250DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFHE4250DTRPBFTR-ND
FET, MOSFET Arrays IRFHE4250DTRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 25V 86A, 303A 156W Surface Mount 32-PQFN (6x6)

Mosfet Array 2 N-Channel (Dual) 25V 86A, 303A 156W Surface Mount 32-PQFN (6x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHE4250DTRPBF - 1046903-IRFHE4250DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHE4250DTRPBF
1046903-IRFHE4250DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHE4250DTRPBF 1046903-IRFHE4250DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046903-IRFHE4250DTR PBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 32-PQFN (6x6) Maximum Power Dissipation: 156W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 86A, 303A Gate-Source Threshold Voltage: 2.1V @ 35μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1735pF @ 13V Maximum Rds On at Id,Vgs: 2.75 mOhm @ 27A, 10V Alternative Parts (Cross-Reference): AON6922; IRFH4255DTRPbF; FDPC8014S; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046903-IRFHE4250DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 32-PQFN (6x6)
Maximum Power Dissipation: 156W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 86A, 303A
Gate-Source Threshold Voltage: 2.1V @ 35μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1735pF @ 13V
Maximum Rds On at Id,Vgs: 2.75 mOhm @ 27A, 10V
Alternative Parts (Cross-Reference): AON6922; IRFH4255DTRPbF; FDPC8014S;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET Transistor - 289-IRFHE4250DTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
289-IRFHE4250DTRPBF
MOSFET Transistor 289-IRFHE4250DTRPBF
Power Field-Effect Transistor Product overview: IRFHE4250DTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHE4250DTRPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: IRFHE4250DTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFHE4250DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 25V, 60A, Pqfn-30; Transistor Polarity Infineon - 45X9494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 60A, Pqfn-30; Transistor Polarity Infineon
45X9494
Mosfet, N Channel, 25V, 60A, Pqfn-30; Transistor Polarity Infineon 45X9494
MOSFET, N CHANNEL, 25V, 60A, PQFN-30; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:25V; Continuous Drain Current Id:303A; On Resistance Rds(on):700µohm; Transistor Mounting:Surface Mount; No. of Pins:32Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 60A, PQFN-30; Transistor Polarity:N Channel + Schottky; Drain Source Voltage Vds:25V; Continuous Drain Current Id:303A; On Resistance Rds(on):700µohm; Transistor Mounting:Surface Mount; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHE4250DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHE4250DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHE4250DTRPBF
MOSFET 2N-CH 25V 86A/303A 32QFN

MOSFET 2N-CH 25V 86A/303A 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFHE4250DTRPBFTR-ND 1046903-IRFHE4250DTRPBF 289-IRFHE4250DTRPBF 45X9494 IRFHE4250DTRPBF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHE4250DTRPBF MOSFET Transistor Mosfet, N Channel, 25V, 60A, Pqfn-30; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 32-PowerWFQFN SOT3; 32-PQFN (6x6) TO-3 32-PowerWFQFN
Polarity N-Channel N-Channel
V(BR)DSS 25 volts
PD 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data