Infineon Technologies AG 30V 21A 40A MOSFET Transistor IRFH9310TRPBF

Description
MOSFET P-CH 30V 21A/40A PQFN Product overview: IRFH9310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH9310TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 21A/40A PQFN Product overview: IRFH9310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH9310TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 21A 40A MOSFET Transistor
278-IRFH9310TRPBF
30V 21A 40A MOSFET Transistor 278-IRFH9310TRPBF
MOSFET P-CH 30V 21A/40A PQFN Product overview: IRFH9310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH9310TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 21A/40A PQFN Product overview: IRFH9310TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH9310TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH9310TRPBF - 114172-IRFH9310TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH9310TRPBF
114172-IRFH9310TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH9310TRPBF 114172-IRFH9310TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 114172-IRFH9310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 100μA Max Gate Charge: 58nC @ 4.5V Max Input Capacitance: 5250pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): AON6407; IRFH9310TR2PBF; Si7149ADP-T1-GE3; IRFH9310TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114172-IRFH9310TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 100μA
Max Gate Charge: 58nC @ 4.5V
Max Input Capacitance: 5250pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): AON6407; IRFH9310TR2PBF; Si7149ADP-T1-GE3; IRFH9310TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFH9310TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH9310TRPBFTR-ND
Single FETs, MOSFETs IRFH9310TRPBFTR-ND
P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH9310TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH9310TRPBFDKR-ND
Single FETs, MOSFETs IRFH9310TRPBFDKR-ND
P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH9310TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH9310TRPBFCT-ND
Single FETs, MOSFETs IRFH9310TRPBFCT-ND
P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

P-Channel 30V 21A (Ta), 40A (Tc) 3.1W (Ta) Surface Mount PQFN (5x6)

Buy Now Datasheet
Mosfet, P-Ch, -21A, -30V, Qfn-8; Transistor Polarity Infineon - 32AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -21A, -30V, Qfn-8; Transistor Polarity Infineon
32AC7464
Mosfet, P-Ch, -21A, -30V, Qfn-8; Transistor Polarity Infineon 32AC7464
MOSFET, P-CH, -21A, -30V, QFN-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-21A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.9V; Power RoHS Compliant: Yes

MOSFET, P-CH, -21A, -30V, QFN-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-21A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1 P-CH -30V HEXFET 7.7mOhms 11nC

MOSFET 1 P-CH -30V HEXFET 7.7mOhms 11nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFH9310TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH9310TRPBF
Single FETs, MOSFETs IRFH9310TRPBF
MOSFET P-CH 30V 21A/40A PQFN

MOSFET P-CH 30V 21A/40A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH9310TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH9310TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH9310TRPBF
MOSFET P-CH 30V 21A/40A PQFN

MOSFET P-CH 30V 21A/40A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH9310TRPBF 114172-IRFH9310TRPBF IRFH9310TRPBFTR-ND 32AC7464 IRFH9310TRPBF IRFH9310TRPBF IRFH9310TRPBF
Product Name 30V 21A 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH9310TRPBF Single FETs, MOSFETs Mosfet, P-Ch, -21A, -30V, Qfn-8; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 3.1 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data