Infineon Technologies AG MOSFETs IRFH8324TRPBF

Description
Infineon IRFH8324TRPBF MOSFET
Request a Quote Datasheet
Description
Infineon IRFH8324TRPBF MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2439299P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439299P
MOSFETs 2439299P
Infineon IRFH8324TRPBF MOSFET

Infineon IRFH8324TRPBF MOSFET

Supplier's Site
MOSFETs - 2439299 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439299
MOSFETs 2439299
Infineon IRFH8324TRPBF MOSFET

Infineon IRFH8324TRPBF MOSFET

Supplier's Site
MOSFETs - 2439298 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439298
MOSFETs 2439298
Infineon IRFH8324TRPBF MOSFET

Infineon IRFH8324TRPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TRPBF - 1046899-IRFH8324TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TRPBF
1046899-IRFH8324TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TRPBF 1046899-IRFH8324TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046899-IRFH8324TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 90A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2380pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046899-IRFH8324TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 90A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2380pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8324TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8324TRPBFCT-ND
Single FETs, MOSFETs IRFH8324TRPBFCT-ND
N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8324TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8324TRPBFDKR-ND
Single FETs, MOSFETs IRFH8324TRPBFDKR-ND
N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8324TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8324TRPBFTR-ND
Single FETs, MOSFETs IRFH8324TRPBFTR-ND
N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 23A 90A MOSFET Transistor
278-IRFH8324TRPBF
30V 23A 90A MOSFET Transistor 278-IRFH8324TRPBF
MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH8324TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH8324TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH8324TRPBF
MOSFET N-CH 30V 23A/90A PQFN

MOSFET N-CH 30V 23A/90A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V SINGLE N-CH 4.1mOhms 14nC

MOSFET 30V SINGLE N-CH 4.1mOhms 14nC

Buy Now Datasheet
Mosfet, N-Ch, 30V, 50A, Pqfn; Transistor Polarity Infineon - 13AC9113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 50A, Pqfn; Transistor Polarity Infineon
13AC9113
Mosfet, N-Ch, 30V, 50A, Pqfn; Transistor Polarity Infineon 13AC9113
MOSFET, N-CH, 30V, 50A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 50A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH8324TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH8324TRPBF
Single FETs, MOSFETs IRFH8324TRPBF
MOSFET N-CH 30V 23A/90A PQFN

MOSFET N-CH 30V 23A/90A PQFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2439299P 1046899-IRFH8324TRPBF IRFH8324TRPBFCT-ND 278-IRFH8324TRPBF IRFH8324TRPBF IRFH8324TRPBF 13AC9113 IRFH8324TRPBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TRPBF Single FETs, MOSFETs 30V 23A 90A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 50A, Pqfn; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PQFN SOT3; PQFN (5x6) 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
V(BR)DSS 30 volts 30 volts 30 volts
PD 3600 to 54000 milliwatts 54 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data