Infineon Technologies AG 30V 23A 90A MOSFET Transistor IRFH8324TR2PBF

Description
MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 23A 90A MOSFET Transistor
278-IRFH8324TR2PBF
30V 23A 90A MOSFET Transistor 278-IRFH8324TR2PBF
MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A/90A PQFN Product overview: IRFH8324TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8324TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH8324TR2PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8324TR2PBFCT-ND
Single FETs, MOSFETs IRFH8324TR2PBFCT-ND
N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8324TR2PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8324TR2PBFTR-ND
Single FETs, MOSFETs IRFH8324TR2PBFTR-ND
N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 23A (Ta), 90A (Tc) 3.6W (Ta), 54W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TR2PBF - 128709-IRFH8324TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TR2PBF
128709-IRFH8324TR2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TR2PBF 128709-IRFH8324TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 128709-IRFH8324TR2PB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 90A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2380pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 128709-IRFH8324TR2PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 90A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2380pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH8324TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH8324TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH8324TR2PBF
MOSFET N-CH 30V 23A/90A PQFN

MOSFET N-CH 30V 23A/90A PQFN

Supplier's Site
MOSFET N-CH 30V 18A 5X6 PQFN - 376-IRFH8324TR2PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 18A 5X6 PQFN
376-IRFH8324TR2PBF
MOSFET N-CH 30V 18A 5X6 PQFN 376-IRFH8324TR2PBF
MOSFET N-CH 30V 18A 5X6 PQFN

MOSFET N-CH 30V 18A 5X6 PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH8324TR2PBF IRFH8324TR2PBFCT-ND 128709-IRFH8324TR2PBF IRFH8324TR2PBF 376-IRFH8324TR2PBF
Product Name 30V 23A 90A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8324TR2PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 18A 5X6 PQFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 3600 milliwatts 3600 to 54000 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerTDFN SOT3; PQFN (5x6) -55degC ~ 150degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7734M2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M2
Transistor Grade / Operating Range Automotive
View Details
5 suppliers