Infineon Technologies AG 75V 68A MOSFET Transistor IRFH7787TRPBF

Description
MOSFET N-CH 75V 68A PQFN Product overview: IRFH7787TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7787TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 68A PQFN Product overview: IRFH7787TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7787TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 68A MOSFET Transistor
278-IRFH7787TRPBF
75V 68A MOSFET Transistor 278-IRFH7787TRPBF
MOSFET N-CH 75V 68A PQFN Product overview: IRFH7787TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7787TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 68A PQFN Product overview: IRFH7787TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7787TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7787TRPBF - 875118-IRFH7787TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7787TRPBF
875118-IRFH7787TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7787TRPBF 875118-IRFH7787TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875118-IRFH7787TRPBF Series: HEXFET®, StrongIRFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 68A (Tc) 83W (Tc) Surface Mount PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IRFH7787 Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IRFH7787TRPBFTR, IRFH7787TRPBFCT, IRFH7787TRPBFDKR, SP001556414, IRFH7787TRPBF-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 875118-IRFH7787TRPBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 75 V 68A (Tc) 83W (Tc) Surface Mount PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFH7787
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRFH7787TRPBFTR, IRFH7787TRPBFCT, IRFH7787TRPBFDKR, SP001556414, IRFH7787TRPBF-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75V Single N-Channel HEXFET Power

MOSFET 75V Single N-Channel HEXFET Power

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7787TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7787TRPBF
Single FETs, MOSFETs IRFH7787TRPBF
MOSFET N-CH 75V 68A PQFN

MOSFET N-CH 75V 68A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7787TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7787TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7787TRPBF
MOSFET N-CH 75V 68A PQFN

MOSFET N-CH 75V 68A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH7787TRPBF 875118-IRFH7787TRPBF IRFH7787TRPBF IRFH7787TRPBF IRFH7787TRPBF
Product Name 75V 68A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7787TRPBF MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts 75 volts
Transconductance 0.1100 kS
PD 83 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data