Infineon Technologies AG 60V 85A MOSFET Transistor IRFH7545TRPBF

Description
MOSFET N-CH 60V 85A PQFN Product overview: IRFH7545TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7545TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 85A PQFN Product overview: IRFH7545TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7545TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 85A MOSFET Transistor
278-IRFH7545TRPBF
60V 85A MOSFET Transistor 278-IRFH7545TRPBF
MOSFET N-CH 60V 85A PQFN Product overview: IRFH7545TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7545TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 85A PQFN Product overview: IRFH7545TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7545TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7545TRPBF - 875117-IRFH7545TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7545TRPBF
875117-IRFH7545TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7545TRPBF 875117-IRFH7545TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875117-IRFH7545TRPBF Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IRFH7545 Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001554800, IRFH7545TRPBFTR, IRFH7545TRPBFCT, IRFH7545TRPBFDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 875117-IRFH7545TRPBF
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFH7545
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001554800, IRFH7545TRPBFTR, IRFH7545TRPBFCT, IRFH7545TRPBFDKR

Buy Now Datasheet
MOSFETs - 2575531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575531
MOSFETs 2575531
Infineon MOSFET IRFH7545TRPBF

Infineon MOSFET IRFH7545TRPBF

Supplier's Site
MOSFETs - 2575818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575818
MOSFETs 2575818
Infineon MOSFET IRFH7545TRPBF

Infineon MOSFET IRFH7545TRPBF

Supplier's Site
MOSFETs - 2575818P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575818P
MOSFETs 2575818P
Infineon MOSFET IRFH7545TRPBF

Infineon MOSFET IRFH7545TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFH7545TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7545TRPBFCT-ND
Single FETs, MOSFETs IRFH7545TRPBFCT-ND
N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7545TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7545TRPBFTR-ND
Single FETs, MOSFETs IRFH7545TRPBFTR-ND
N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7545TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7545TRPBFDKR-ND
Single FETs, MOSFETs IRFH7545TRPBFDKR-ND
N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 85A (Tc) 83W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7545TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7545TRPBF
Single FETs, MOSFETs IRFH7545TRPBF
MOSFET N-CH 60V 85A PQFN

MOSFET N-CH 60V 85A PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 85A, 150Deg C, 83W; Channel Type Infineon - 12AC9742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 85A, 150Deg C, 83W; Channel Type Infineon
12AC9742
Mosfet, N-Ch, 60V, 85A, 150Deg C, 83W; Channel Type Infineon 12AC9742
MOSFET, N-CH, 60V, 85A, 150DEG C, 83W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 85A, 150DEG C, 83W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7545TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7545TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7545TRPBF
MOSFET N-CH 60V 85A PQFN

MOSFET N-CH 60V 85A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V StrongIRFET Power Mosfet

MOSFET 60V StrongIRFET Power Mosfet

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH7545TRPBF 875117-IRFH7545TRPBF 2575531 IRFH7545TRPBFCT-ND IRFH7545TRPBF 12AC9742 IRFH7545TRPBF IRFH7545TRPBF
Product Name 60V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7545TRPBF MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 85A, 150Deg C, 83W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.1400 kS
PD 83 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data