Infineon Technologies AG 40V 85A MOSFET Transistor IRFH7446TRPBF

Description
MOSFET N-CH 40V 85A 8PQFN Product overview: IRFH7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7446TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 85A 8PQFN Product overview: IRFH7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7446TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 85A MOSFET Transistor
278-IRFH7446TRPBF
40V 85A MOSFET Transistor 278-IRFH7446TRPBF
MOSFET N-CH 40V 85A 8PQFN Product overview: IRFH7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7446TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 85A 8PQFN Product overview: IRFH7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7446TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH7446TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7446TRPBFTR-ND
Single FETs, MOSFETs IRFH7446TRPBFTR-ND
N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7446TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7446TRPBFDKR-ND
Single FETs, MOSFETs IRFH7446TRPBFDKR-ND
N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7446TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7446TRPBFCT-ND
Single FETs, MOSFETs IRFH7446TRPBFCT-ND
N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 85A (Tc) 78W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7446TRPBF - 1046892-IRFH7446TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7446TRPBF
1046892-IRFH7446TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7446TRPBF 1046892-IRFH7446TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046892-IRFH7446TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Family Name: IRFH7446 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-TQFN Exposed Pad Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3.9V @ 100μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 3174pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STL120N4LF6AG; RS1G300GNTB; TSM033NA04LCR RLG; Introduction Date: October 23, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046892-IRFH7446TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Family Name: IRFH7446
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-TQFN Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 3174pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STL120N4LF6AG; RS1G300GNTB; TSM033NA04LCR RLG;
Introduction Date: October 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7446TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7446TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7446TRPBF
MOSFET N-CH 40V 85A 8PQFN

MOSFET N-CH 40V 85A 8PQFN

Supplier's Site
Single FETs, MOSFETs - IRFH7446TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7446TRPBF
Single FETs, MOSFETs IRFH7446TRPBF
MOSFET N-CH 40V 85A 8PQFN

MOSFET N-CH 40V 85A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 85A, 150Deg C, 78W; Channel Type Infineon - 55W4110 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 85A, 150Deg C, 78W; Channel Type Infineon
55W4110
Mosfet, N-Ch, 40V, 85A, 150Deg C, 78W; Channel Type Infineon 55W4110
MOSFET, N-CH, 40V, 85A, 150DEG C, 78W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 85A, 150DEG C, 78W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH7446TRPBF IRFH7446TRPBFTR-ND 1046892-IRFH7446TRPBF IRFH7446TRPBF IRFH7446TRPBF 55W4110
Product Name 40V 85A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7446TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 85A, 150Deg C, 78W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.1590 kS
PD 78 milliwatts 78000 milliwatts 78000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers