Infineon Technologies AG MOSFET IRFH7446TRPbF

Description
MOSFET 40V 85A 3.3mOhm 65nC StrongIRFET
Description
MOSFET 40V 85A 3.3mOhm 65nC StrongIRFET
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFH7446TRPBF is a 40V N-channel MOSFET in a PQFN 5mm x 6mm package, designed for high-current switching applications including motor drives, synchronous rectification, and DC/DC converters. It has a maximum continuous drain current of 85A limited by the package, with a typical on-resistance of 2.5mΩ at 10V gate voltage and 50A drain current. The device features a rugged gate, avalanche, and dynamic dV/dt performance, with a single-pulse avalanche energy rating of 152mJ. It meets RoHS standards and is compliant with MSL1 moisture sensitivity level per JEDEC J-STD-020D.

Datasheet Summary
Powered by GS/AI

The IRFH7446TRPBF is a 40V N-channel MOSFET in a PQFN 5mm x 6mm package, designed for high-current switching applications including motor drives, synchronous rectification, and DC/DC converters. It has a maximum continuous drain current of 85A limited by the package, with a typical on-resistance of 2.5mΩ at 10V gate voltage and 50A drain current. The device features a rugged gate, avalanche, and dynamic dV/dt performance, with a single-pulse avalanche energy rating of 152mJ. It meets RoHS standards and is compliant with MSL1 moisture sensitivity level per JEDEC J-STD-020D.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 40V 85A 3.3mOhm 65nC StrongIRFET

MOSFET 40V 85A 3.3mOhm 65nC StrongIRFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFH7446TRPbF
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM2724AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tape Reel; Tape & Reel
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers