Infineon Technologies AG Single FETs, MOSFETs IRFH7191TRPBF

Description
N-Channel 100V 15A (Ta), 80A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 15A (Ta), 80A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFH7191TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7191TRPBFTR-ND
Single FETs, MOSFETs IRFH7191TRPBFTR-ND
N-Channel 100V 15A (Ta), 80A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)

N-Channel 100V 15A (Ta), 80A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
FETs - Single - IRFH7191TRPBF - 809037-IRFH7191TRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFH7191TRPBF
809037-IRFH7191TRPBF
FETs - Single - IRFH7191TRPBF 809037-IRFH7191TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 809037-IRFH7191TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.6W , 104W (Tc) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 48A, 10V Gate Charge (Qg) (Maximum) at Vgs: 39nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1685pF at 50V Current - Continuous Drain (Id) at 25°C: 15A , 80A (Tc) Vgs(th) (Maximum) at Id: 3.6V at 100μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 809037-IRFH7191TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.6W , 104W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8mOhm at 48A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 39nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1685pF at 50V
Current - Continuous Drain (Id) at 25°C: 15A , 80A (Tc)
Vgs(th) (Maximum) at Id: 3.6V at 100μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
100V 15A 80A MOSFET Transistor
278-IRFH7191TRPBF
100V 15A 80A MOSFET Transistor 278-IRFH7191TRPBF
MOSFET N-CH 100V 15A/80A PQFN Product overview: IRFH7191TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7191TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 15A/80A PQFN Product overview: IRFH7191TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7191TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH7191TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7191TRPBF
Single FETs, MOSFETs IRFH7191TRPBF
MOSFET N-CH 100V 15A/80A PQFN

MOSFET N-CH 100V 15A/80A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7191TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7191TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7191TRPBF
MOSFET N-CH 100V 15A/80A PQFN

MOSFET N-CH 100V 15A/80A PQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFH7191TRPBFTR-ND 809037-IRFH7191TRPBF 278-IRFH7191TRPBF IRFH7191TRPBF IRFH7191TRPBF
Product Name Single FETs, MOSFETs FETs - Single - IRFH7191TRPBF 100V 15A 80A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
PD 3600 to 104000 milliwatts 3600 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data