Infineon Technologies AG Single FETs, MOSFETs IRFH7190TRPBF

Description
N-Channel 100V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFH7190TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7190TRPBF-ND
Single FETs, MOSFETs IRFH7190TRPBF-ND
N-Channel 100V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)

N-Channel 100V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
100V 15A 82A MOSFET Transistor
278-IRFH7190TRPBF
100V 15A 82A MOSFET Transistor 278-IRFH7190TRPBF
MOSFET N-CH 100V 15A/82A PQFN Product overview: IRFH7190TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7190TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 15A/82A PQFN Product overview: IRFH7190TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7190TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7190TRPBF - 875114-IRFH7190TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7190TRPBF
875114-IRFH7190TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7190TRPBF 875114-IRFH7190TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875114-IRFH7190TRPBF Series: FASTIRFET™, HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875114-IRFH7190TRPBF
Series: FASTIRFET™, HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 15A (Ta), 82A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7190TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7190TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7190TRPBF
MOSFET N-CH 100V 15A/82A PQFN

MOSFET N-CH 100V 15A/82A PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFH7190TRPBF-ND 278-IRFH7190TRPBF 875114-IRFH7190TRPBF IRFH7190TRPBF
Product Name Single FETs, MOSFETs 100V 15A 82A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7190TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details