Infineon Technologies AG 100V 19A MOSFET Transistor IRFH7185TRPBF

Description
MOSFET N CH 100V 19A 8QFN Product overview: IRFH7185TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7185TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 100V 19A 8QFN Product overview: IRFH7185TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7185TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 19A MOSFET Transistor
278-IRFH7185TRPBF
100V 19A MOSFET Transistor 278-IRFH7185TRPBF
MOSFET N CH 100V 19A 8QFN Product overview: IRFH7185TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7185TRPBF can be used for catalog matching and distributor lookup.

MOSFET N CH 100V 19A 8QFN Product overview: IRFH7185TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7185TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - IRFH7185TRPBF - 724069-IRFH7185TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFH7185TRPBF
724069-IRFH7185TRPBF
Electronic Surplus - IRFH7185TRPBF 724069-IRFH7185TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 724069-IRFH7185TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.6W, 160W Alternative Parts (Cross-Reference): STL110N10F7; STL100N10F7; STL115N10F7AG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IRFH7185 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 19A Rds On (Maximum) at Id, Vgs: 5.2mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.6V at 150μA Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2320pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 724069-IRFH7185TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.6W, 160W
Alternative Parts (Cross-Reference): STL110N10F7; STL100N10F7; STL115N10F7AG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IRFH7185
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 19A
Rds On (Maximum) at Id, Vgs: 5.2mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.6V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2320pF at 50V

Buy Now
Single FETs, MOSFETs - IRFH7185TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7185TRPBFTR-ND
Single FETs, MOSFETs IRFH7185TRPBFTR-ND
N-Channel 100V 19A (Ta) 3.6W (Ta), 160W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 100V 19A (Ta) 3.6W (Ta), 160W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7185TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7185TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7185TRPBF
MOSFET N CH 100V 19A 8QFN

MOSFET N CH 100V 19A 8QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRFH7185TRPBF 724069-IRFH7185TRPBF IRFH7185TRPBFTR-ND IRFH7185TRPBF
Product Name 100V 19A MOSFET Transistor Electronic Surplus - IRFH7185TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3600 milliwatts 3600 to 160000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data