Infineon Technologies AG 100V 20A 128A MOSFET Transistor IRFH7184TRPBF

Description
MOSFET N-CH 100V 20A/128A PQFN Product overview: IRFH7184TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7184TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 20A/128A PQFN Product overview: IRFH7184TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7184TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A 128A MOSFET Transistor
278-IRFH7184TRPBF
100V 20A 128A MOSFET Transistor 278-IRFH7184TRPBF
MOSFET N-CH 100V 20A/128A PQFN Product overview: IRFH7184TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7184TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A/128A PQFN Product overview: IRFH7184TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7184TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7184TRPBF - 875112-IRFH7184TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7184TRPBF
875112-IRFH7184TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7184TRPBF 875112-IRFH7184TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875112-IRFH7184TRPBF Series: FASTIRFET™, HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 20A (Ta), 128A (Tc) 3.9W (Ta), 156W (Tc) Surface Mount PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875112-IRFH7184TRPBF
Series: FASTIRFET™, HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 20A (Ta), 128A (Tc) 3.9W (Ta), 156W (Tc) Surface Mount PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7184TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7184TRPBF-ND
Single FETs, MOSFETs IRFH7184TRPBF-ND
N-Channel 100V 20A (Ta), 128A (Tc) 3.9W (Ta), 156W (Tc) Surface Mount PQFN (5x6)

N-Channel 100V 20A (Ta), 128A (Tc) 3.9W (Ta), 156W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7184TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7184TRPBF
Single FETs, MOSFETs IRFH7184TRPBF
MOSFET N-CH 100V 20A/128A PQFN

MOSFET N-CH 100V 20A/128A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7184TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7184TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7184TRPBF
MOSFET N-CH 100V 20A/128A PQFN

MOSFET N-CH 100V 20A/128A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH7184TRPBF 875112-IRFH7184TRPBF IRFH7184TRPBF-ND IRFH7184TRPBF IRFH7184TRPBF
Product Name 100V 20A 128A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7184TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3900 milliwatts 3900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PQFN (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers