Manufacturer: Infineon Technologies
Win Source Part Number: 1046887-IRFH7110TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 104W (Tc)
Family Name: IRFH7110TR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-TQFN Exposed Pad
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 11A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 3240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): STL80N10WF7; DMT10H015LPS-13; STL100N10F7;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 11A/58A 8PQFN Product overview: IRFH7110TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7110TRPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 11A (Ta), 58A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 100V 11A/58A 8PQFN
MOSFET MOSFET, 100V, 58A 13.5 mOhm, 58 nC Qg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046887-IRFH7110TRPBF | 278-IRFH7110TRPBF | IRFH7110TRPBFTR-ND | IRFH7110TRPBF | IRFH7110TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7110TRPBF | 100V 11A 58A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 3600 to 104000 milliwatts | 3600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |