Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFH7110TR2PBF

Description
Win Source Part Number: 1065550-IRFH7110TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 58A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Package / Case: 8-TQFN Exposed Pad Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 25 V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001560400,IRFH7110 TR2PBFCT,IRFH7110TR2 PBFDKR,IRFH7110TR2PB FTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065550-IRFH7110TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 58A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Package / Case: 8-TQFN Exposed Pad Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 25 V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001560400,IRFH7110 TR2PBFCT,IRFH7110TR2 PBFDKR,IRFH7110TR2PB FTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065550-IRFH7110TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065550-IRFH7110TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065550-IRFH7110TR2PBF
Win Source Part Number: 1065550-IRFH7110TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 58A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Package / Case: 8-TQFN Exposed Pad Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 25 V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001560400,IRFH7110 TR2PBFCT,IRFH7110TR2 PBFDKR,IRFH7110TR2PB FTR Product Status: Obsolete

Win Source Part Number: 1065550-IRFH7110TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 58A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 4V @ 100µA
Package / Case: 8-TQFN Exposed Pad
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001560400,IRFH7110TR2PBFCT,IRFH7110TR2PBFDKR,IRFH7110TR2PBFTR
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
100V 11A MOSFET Transistor
278-IRFH7110TR2PBF
100V 11A MOSFET Transistor 278-IRFH7110TR2PBF
MOSFET N CH 100V 11A PQFN5X6 Product overview: IRFH7110TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7110TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 100V 11A PQFN5X6 Product overview: IRFH7110TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7110TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7110TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7110TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7110TR2PBF
MOSFET N CH 100V 11A PQFN5X6

MOSFET N CH 100V 11A PQFN5X6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065550-IRFH7110TR2PBF 278-IRFH7110TR2PBF IRFH7110TR2PBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRF1404S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers