Infineon Technologies AG 60V 100A MOSFET Transistor IRFH7085TRPBF

Description
MOSFET N-CH 60V 100A PQFN Product overview: IRFH7085TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7085TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A PQFN Product overview: IRFH7085TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7085TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A MOSFET Transistor
278-IRFH7085TRPBF
60V 100A MOSFET Transistor 278-IRFH7085TRPBF
MOSFET N-CH 60V 100A PQFN Product overview: IRFH7085TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7085TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A PQFN Product overview: IRFH7085TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH7085TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7085TRPBF - 777053-IRFH7085TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7085TRPBF
777053-IRFH7085TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7085TRPBF 777053-IRFH7085TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777053-IRFH7085TRPBF Series: StrongIRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: IRFH7085PbF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PQFN (5x6) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3.7V @ 150μA Gate Charge (Qg) (Maximum) @ Vgs: 165nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6460pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 156W (Tc) Rds On (Maximum) @ Id, Vgs: 3.2 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): DMTH6004SPS-13; RS1L180GNTB; CSD18532NQ5BT; CSD18532Q5BT; Introduction Date: April 14, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777053-IRFH7085TRPBF
Series: StrongIRFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: IRFH7085PbF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PQFN (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3.7V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 165nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6460pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.2 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): DMTH6004SPS-13; RS1L180GNTB; CSD18532NQ5BT; CSD18532Q5BT;
Introduction Date: April 14, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IRFH7085TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFH7085 - MOSFET N-Channel Single 60V 23A

IRFH7085 - MOSFET N-Channel Single 60V 23A

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH7085TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7085TRPBFTR-ND
Single FETs, MOSFETs IRFH7085TRPBFTR-ND
N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7085TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7085TRPBFCT-ND
Single FETs, MOSFETs IRFH7085TRPBFCT-ND
N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH7085TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH7085TRPBFDKR-ND
Single FETs, MOSFETs IRFH7085TRPBFDKR-ND
N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

N-Channel 60V 100A (Tc) 156W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V StrongIRFET Power Mosfet

MOSFET 60V StrongIRFET Power Mosfet

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH7085TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH7085TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH7085TRPBF
MOSFET N-CH 60V 100A PQFN

MOSFET N-CH 60V 100A PQFN

Supplier's Site
Mosfet, N-Ch, 60V, 100A, 150Deg C; Channel Type Infineon - 31Y2064 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 150Deg C; Channel Type Infineon
31Y2064
Mosfet, N-Ch, 60V, 100A, 150Deg C; Channel Type Infineon 31Y2064
MOSFET, N-CH, 60V, 100A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 60V 23A 6-PQFN - 376-IRFH7085TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 23A 6-PQFN
376-IRFH7085TRPBF
MOSFET N-CH 60V 23A 6-PQFN 376-IRFH7085TRPBF
MOSFET N-CH 60V 23A 6-PQFN

MOSFET N-CH 60V 23A 6-PQFN

Supplier's Site
Single FETs, MOSFETs - IRFH7085TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH7085TRPBF
Single FETs, MOSFETs IRFH7085TRPBF
MOSFET N-CH 60V 100A PQFN

MOSFET N-CH 60V 100A PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH7085TRPBF 777053-IRFH7085TRPBF IRFH7085TRPBF IRFH7085TRPBFTR-ND IRFH7085TRPBF IRFH7085TRPBF 31Y2064 376-IRFH7085TRPBF IRFH7085TRPBF
Product Name 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH7085TRPBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, 150Deg C; Channel Type Infineon MOSFET N-CH 60V 23A 6-PQFN Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.1400 kS
PD 156 milliwatts 156000 milliwatts 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data