Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TRPBF IRFH6200TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046883-IRFH6200TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046883-IRFH6200TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TRPBF - 1046883-IRFH6200TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TRPBF
1046883-IRFH6200TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TRPBF 1046883-IRFH6200TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046883-IRFH6200TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046883-IRFH6200TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 150μA
Max Gate Charge: 230nC @ 4.5V
Max Input Capacitance: 10890pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 49A 100A MOSFET Transistor
278-IRFH6200TRPBF
20V 49A 100A MOSFET Transistor 278-IRFH6200TRPBF
MOSFET N-CH 20V 49A/100A 8PQFN Product overview: IRFH6200TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 49A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 49A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH6200TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 49A/100A 8PQFN Product overview: IRFH6200TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 49A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 49A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH6200TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579377P
MOSFETs 2579377P
Infineon MOSFET IRFH6200TRPBF

Infineon MOSFET IRFH6200TRPBF

Supplier's Site
MOSFETs - 2579377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579377
MOSFETs 2579377
Infineon MOSFET IRFH6200TRPBF

Infineon MOSFET IRFH6200TRPBF

Supplier's Site
MOSFETs - 2579376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579376
MOSFETs 2579376
Infineon MOSFET IRFH6200TRPBF

Infineon MOSFET IRFH6200TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFH6200TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH6200TRPBFTR-ND
Single FETs, MOSFETs IRFH6200TRPBFTR-ND
N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH6200TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH6200TRPBFCT-ND
Single FETs, MOSFETs IRFH6200TRPBFCT-ND
N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH6200TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH6200TRPBFDKR-ND
Single FETs, MOSFETs IRFH6200TRPBFDKR-ND
N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 20V 49A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH6200TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH6200TRPBF
Single FETs, MOSFETs IRFH6200TRPBF
MOSFET N-CH 20V 49A/100A 8PQFN

MOSFET N-CH 20V 49A/100A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 100A, 150Deg C, 156W; Channel Type Infineon - 91Y4700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 100A, 150Deg C, 156W; Channel Type Infineon
91Y4700
Mosfet, N-Ch, 20V, 100A, 150Deg C, 156W; Channel Type Infineon 91Y4700
MOSFET, N-CH, 20V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V SINGLE N-CH 1.2mOhms 155nC

MOSFET 20V SINGLE N-CH 1.2mOhms 155nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH6200TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH6200TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH6200TRPBF
MOSFET N-CH 20V 49A/100A 8PQFN

MOSFET N-CH 20V 49A/100A 8PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046883-IRFH6200TRPBF 278-IRFH6200TRPBF 2579377P IRFH6200TRPBFTR-ND IRFH6200TRPBF 91Y4700 IRFH6200TRPBF IRFH6200TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TRPBF 20V 49A 100A MOSFET Transistor MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 100A, 150Deg C, 156W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 3600 to 156000 milliwatts 250 milliwatts 3600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PQFN (5x6) Tape & Reel (TR) PQFN 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Unlock Full Specs
to access all available technical data