Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TR2PBF IRFH6200TR2PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 140785-IRFH6200TR2PB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 140785-IRFH6200TR2PB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TR2PBF - 140785-IRFH6200TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TR2PBF
140785-IRFH6200TR2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TR2PBF 140785-IRFH6200TR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 140785-IRFH6200TR2PB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.1V @ 150μA Max Gate Charge: 230nC @ 4.5V Max Input Capacitance: 10890pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140785-IRFH6200TR2PBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 49A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 150μA
Max Gate Charge: 230nC @ 4.5V
Max Input Capacitance: 10890pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 0.95 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 100A MOSFET Transistor
278-IRFH6200TR2PBF
20V 100A MOSFET Transistor 278-IRFH6200TR2PBF
MOSFET N-CH 20V 100A 5X6 PQFN Product overview: IRFH6200TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH6200TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 100A 5X6 PQFN Product overview: IRFH6200TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH6200TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH6200TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH6200TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH6200TR2PBF
MOSFET N-CH 20V 100A 5X6 PQFN

MOSFET N-CH 20V 100A 5X6 PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 140785-IRFH6200TR2PBF 278-IRFH6200TR2PBF IRFH6200TR2PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH6200TR2PBF 20V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 3600 to 156000 milliwatts
Unlock Full Specs
to access all available technical data