Infineon Technologies AG 30V 15A MOSFET Transistor IRFH5306TR2PBF

Description
MOSFET N-CH 30V 15A 5X6 PQFN Product overview: IRFH5306TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5306TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 15A 5X6 PQFN Product overview: IRFH5306TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5306TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A MOSFET Transistor
278-IRFH5306TR2PBF
30V 15A MOSFET Transistor 278-IRFH5306TR2PBF
MOSFET N-CH 30V 15A 5X6 PQFN Product overview: IRFH5306TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5306TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 5X6 PQFN Product overview: IRFH5306TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5306TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018878-IRFH5306TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018878-IRFH5306TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018878-IRFH5306TR2PBF
Win Source Part Number: 1018878-IRFH5306TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 44A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.35V @ 25µA Package / Case: 8-PowerVDFN Supplier Device Package: PQFN (5x6) Single Die Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1125 pF @ 15 V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5306TR2PBFDKR,SP 001572472,IRFH5306TR 2PBFCT,IRFH5306TR2PB FTR Product Status: Obsolete

Win Source Part Number: 1018878-IRFH5306TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 44A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 25µA
Package / Case: 8-PowerVDFN
Supplier Device Package: PQFN (5x6) Single Die
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1125 pF @ 15 V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRFH5306TR2PBFDKR,SP001572472,IRFH5306TR2PBFCT,IRFH5306TR2PBFTR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5306TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5306TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5306TR2PBF
MOSFET N-CH 30V 15A 5X6 PQFN

MOSFET N-CH 30V 15A 5X6 PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH5306TR2PBF 1018878-IRFH5306TR2PBF IRFH5306TR2PBF
Product Name 30V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3
Unlock Full Specs
to access all available technical data