Win Source Part Number: 1065546-IRFH5302TR2P
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 100µA
Package / Case: 8-PowerVDFN
Supplier Device Package: PQFN (5x6) Single Die
Gate Charge (Qg) (Max) @ Vgs: 76 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4400 pF @ 15 V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001554780,IRFH5302
Product Status: Obsolete
MOSFET N-CH 30V 32A 5X6 PQFN Product overview: IRFH5302TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5302TR2PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 32A 5X6 PQFN
MOSFET N-CH 30V 32A 5X6 PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065546-IRFH5302TR2PBF | 278-IRFH5302TR2PBF | IRFH5302TR2PBF | 376-IRFH5302TR2PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 32A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 32A 5X6 PQFN |
| Polarity | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3 | Cut Tape (CT) | ||
| Packing Method | Cut Tape (CT) | Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) |