Infineon Technologies AG Single FETs, MOSFETs IRFH5302DTRPBF

Description
N-Channel 30V 29A (Ta), 100A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6) Single Die
Request a Quote Datasheet
Description
N-Channel 30V 29A (Ta), 100A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6) Single Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRFH5302DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFH5302DTRPBFTR-ND
Single FETs, MOSFETs 448-IRFH5302DTRPBFTR-ND
N-Channel 30V 29A (Ta), 100A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6) Single Die

N-Channel 30V 29A (Ta), 100A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount PQFN (5x6) Single Die

Buy Now Datasheet
30V 29A 100A MOSFET Transistor - 278-IRFH5302DTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 29A 100A MOSFET Transistor
278-IRFH5302DTRPBF
30V 29A 100A MOSFET Transistor 278-IRFH5302DTRPBF
MOSFET N-CH 30V 29A/100A PQFN Product overview: IRFH5302DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5302DTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 29A/100A PQFN Product overview: IRFH5302DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5302DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5302DTRPBF - 069477-IRFH5302DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5302DTRPBF
069477-IRFH5302DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5302DTRPBF 069477-IRFH5302DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069477-IRFH5302DTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Single Die Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.35V @ 100μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3635pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069477-IRFH5302DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6) Single Die
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3635pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5302DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5302DTRPBF
MOSFET N-CH 30V 29A/100A PQFN

MOSFET N-CH 30V 29A/100A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V DUAL N / P CH 2.5mOhms 26nC

MOSFET 20V DUAL N / P CH 2.5mOhms 26nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IRFH5302DTRPBFTR-ND 278-IRFH5302DTRPBF 069477-IRFH5302DTRPBF IRFH5302DTRPBF IRFH5302DTRPBF
Product Name Single FETs, MOSFETs 30V 29A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5302DTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PQFN (5x6) Single Die 8-PowerVDFN
PD 3600 milliwatts 3600 to 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers