Infineon Technologies AG MOSFETs IRFH5300TRPBF

Description
Infineon MOSFET IRFH5300TRPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRFH5300TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2207482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207482
MOSFETs 2207482
Infineon MOSFET IRFH5300TRPBF

Infineon MOSFET IRFH5300TRPBF

Supplier's Site
MOSFETs - 2207484P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207484P
MOSFETs 2207484P
Infineon MOSFET IRFH5300TRPBF

Infineon MOSFET IRFH5300TRPBF

Supplier's Site
MOSFETs - 2207484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207484
MOSFETs 2207484
Infineon MOSFET IRFH5300TRPBF

Infineon MOSFET IRFH5300TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFH5300TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5300TRPBFDKR-ND
Single FETs, MOSFETs IRFH5300TRPBFDKR-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5300TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5300TRPBFCT-ND
Single FETs, MOSFETs IRFH5300TRPBFCT-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5300TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5300TRPBFTR-ND
Single FETs, MOSFETs IRFH5300TRPBFTR-ND
N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 40A (Ta), 100A (Tc) 3.6W (Ta), 250W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 40A 100A MOSFET Transistor
278-IRFH5300TRPBF
30V 40A 100A MOSFET Transistor 278-IRFH5300TRPBF
MOSFET N-CH 30V 40A/100A 8PQFN Product overview: IRFH5300TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5300TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A/100A 8PQFN Product overview: IRFH5300TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5300TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFH5300TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFH5300 - MOSFET N-Channel Single 30V 40A

IRFH5300 - MOSFET N-Channel Single 30V 40A

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5300TRPBF - 017597-IRFH5300TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5300TRPBF
017597-IRFH5300TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5300TRPBF 017597-IRFH5300TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017597-IRFH5300TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 250W (Tc) Family Name: IRFH5300 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 7200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): RS1E350GNTB; SiR812DP-T1-GE3; TSM018NA03CR RLG; RS1E320GNTB; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017597-IRFH5300TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 250W (Tc)
Family Name: IRFH5300
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 7200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): RS1E350GNTB; SiR812DP-T1-GE3; TSM018NA03CR RLG; RS1E320GNTB;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5300TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5300TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5300TRPBF
MOSFET N-CH 30V 40A/100A 8PQFN

MOSFET N-CH 30V 40A/100A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V SINGLE N-CH 1.4mOhms 50nC

MOSFET 30V SINGLE N-CH 1.4mOhms 50nC

Buy Now Datasheet
Mosfet, N-Ch, 30V, 100A, Pqfn-8; Transistor Polarity Infineon - 91Y4697 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, Pqfn-8; Transistor Polarity Infineon
91Y4697
Mosfet, N-Ch, 30V, 100A, Pqfn-8; Transistor Polarity Infineon 91Y4697
MOSFET, N-CH, 30V, 100A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5300TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5300TRPBF
Single FETs, MOSFETs IRFH5300TRPBF
MOSFET N-CH 30V 40A/100A 8PQFN

MOSFET N-CH 30V 40A/100A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2207482 IRFH5300TRPBFDKR-ND 278-IRFH5300TRPBF IRFH5300TRPBF 017597-IRFH5300TRPBF IRFH5300TRPBF IRFH5300TRPBF 91Y4697 IRFH5300TRPBF
Product Name MOSFETs Single FETs, MOSFETs 30V 40A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5300TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 100A, Pqfn-8; Transistor Polarity Infineon Single FETs, MOSFETs
Package Type PQFN 8-PowerVDFN Tape & Reel (TR) PG-TDSON-8 SOT3; PQFN (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.1900 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers