Win Source Part Number: 1065545-IRFH5300TR2P
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 40A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 150µA
Package / Case: 8-PowerVDFN
Supplier Device Package: PQFN (5x6) Single Die
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7200 pF @ 15 V
Alternative Parts (Cross-Reference): IRFH8318TR2PBF; IRFH8324TR2PBF; IRFH8325TR2PBF; IRFH3702TR2PBF; IRFHM9331TR2PBF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRFH5300TR2PBFCT,SP0
Product Status: Obsolete
MOSFET N-CH 30V 40A PQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1065545-IRFH5300TR2PBF | IRFH5300TR2PBF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |