Infineon Technologies AG 25V 45A MOSFET Transistor IRFH5250TR2PBF

Description
MOSFET N-CH 25V 45A PQFN Product overview: IRFH5250TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 45A PQFN Product overview: IRFH5250TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 45A MOSFET Transistor
278-IRFH5250TR2PBF
25V 45A MOSFET Transistor 278-IRFH5250TR2PBF
MOSFET N-CH 25V 45A PQFN Product overview: IRFH5250TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250TR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 45A PQFN Product overview: IRFH5250TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065543-IRFH5250TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065543-IRFH5250TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065543-IRFH5250TR2PBF
Win Source Part Number: 1065543-IRFH5250TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 45A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.35V @ 150µA Package / Case: 8-PowerVDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7174 pF @ 13 V Alternative Parts (Cross-Reference): IRFH5255TR2PBF; IRFHS8342TRPBF; IRFHM830TRPBF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5250TR2PBFCT,IRF H5250TR2PBFTR,IRFH52 50TR2PBFDKR,SP001556 434 Product Status: Obsolete

Win Source Part Number: 1065543-IRFH5250TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 45A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.15mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 150µA
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7174 pF @ 13 V
Alternative Parts (Cross-Reference): IRFH5255TR2PBF; IRFHS8342TRPBF; IRFHM830TRPBF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRFH5250TR2PBFCT,IRFH5250TR2PBFTR,IRFH5250TR2PBFDKR,SP001556434
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5250TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5250TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5250TR2PBF
MOSFET N-CH 25V 45A PQFN

MOSFET N-CH 25V 45A PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFH5250TR2PBF 1065543-IRFH5250TR2PBF IRFH5250TR2PBF
Product Name 25V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3
Unlock Full Specs
to access all available technical data