Infineon Technologies AG Single FETs, MOSFETs IRFH5250DTRPBF

Description
N-Channel 25V 40A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 25V 40A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFH5250DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5250DTRPBFTR-ND
Single FETs, MOSFETs IRFH5250DTRPBFTR-ND
N-Channel 25V 40A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 25V 40A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5250DTRPBF - 017596-IRFH5250DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5250DTRPBF
017596-IRFH5250DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5250DTRPBF 017596-IRFH5250DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017596-IRFH5250DTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Single Die Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.35V @ 150μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 6115pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017596-IRFH5250DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6) Single Die
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 40A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 150μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 6115pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 40A 25V 0.0022ohm MOSFET Transistor
278-IRFH5250DTRPBF
N-Channel 40A 25V 0.0022ohm MOSFET Transistor 278-IRFH5250DTRPBF
Power Field-Effect Transistor, 40A I(D), 25V, 0.0022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 6 X 5 MM, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, QFN-8 Product overview: IRFH5250DTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 25V, 0.0022ohm, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 25V, 0.0022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTRPBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 40A I(D), 25V, 0.0022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, 6 X 5 MM, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, QFN-8 Product overview: IRFH5250DTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 25V, 0.0022ohm, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 25V, 0.0022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFH5250DTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5250DTRPBF
Single FETs, MOSFETs IRFH5250DTRPBF
MOSFET N-CH 25V 40A/100A 8PQFN

MOSFET N-CH 25V 40A/100A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5250DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5250DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5250DTRPBF
MOSFET N-CH 25V 40A/100A 8PQFN

MOSFET N-CH 25V 40A/100A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V 1 N-CH HEXFET 1.4mOhms 39nC

MOSFET 25V 1 N-CH HEXFET 1.4mOhms 39nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFH5250DTRPBFTR-ND 017596-IRFH5250DTRPBF 278-IRFH5250DTRPBF IRFH5250DTRPBF IRFH5250DTRPBF IRFH5250DTRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5250DTRPBF N-Channel 40A 25V 0.0022ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PQFN (5x6) Single Die 8-PowerVDFN 6115 pF @ 13 V
V(BR)DSS 25 volts 25 volts
PD 3600 to 156000 milliwatts 3600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers