Infineon Technologies AG 25V 40A MOSFET Transistor IRFH5250DTR2PBF

Description
MOSFET N-CH 25V 40A 8VQFN Product overview: IRFH5250DTR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 40A 8VQFN Product overview: IRFH5250DTR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 40A MOSFET Transistor
278-IRFH5250DTR2PBF
25V 40A MOSFET Transistor 278-IRFH5250DTR2PBF
MOSFET N-CH 25V 40A 8VQFN Product overview: IRFH5250DTR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTR2PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 40A 8VQFN Product overview: IRFH5250DTR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5250DTR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFH5250DTR2PBF - 811578-IRFH5250DTR2PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFH5250DTR2PBF
811578-IRFH5250DTR2PBF
FETs - Single - IRFH5250DTR2PBF 811578-IRFH5250DTR2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 811578-IRFH5250DTR2P BF Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-PQFN (5x6) Manufacturer Package: 8-PowerVDFN Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.4mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 83nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6115pF at 13V Current - Continuous Drain (Id) at 25°C: 40A , 100A (Tc) Vgs(th) (Maximum) at Id: 2.35V at 150μA

Manufacturer: Infineon Technologies
Win Source Part Number: 811578-IRFH5250DTR2PBF
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-PQFN (5x6)
Manufacturer Package: 8-PowerVDFN
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.4mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 83nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6115pF at 13V
Current - Continuous Drain (Id) at 25°C: 40A , 100A (Tc)
Vgs(th) (Maximum) at Id: 2.35V at 150μA

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5250DTR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5250DTR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5250DTR2PBF
MOSFET N-CH 25V 40A 8VQFN

MOSFET N-CH 25V 40A 8VQFN

Supplier's Site
MOSFET N-CH 25V 40A 8VQFN - 376-IRFH5250DTR2PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 40A 8VQFN
376-IRFH5250DTR2PBF
MOSFET N-CH 25V 40A 8VQFN 376-IRFH5250DTR2PBF
MOSFET N-CH 25V 40A 8VQFN

MOSFET N-CH 25V 40A 8VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFH5250DTR2PBF 811578-IRFH5250DTR2PBF IRFH5250DTR2PBF 376-IRFH5250DTR2PBF
Product Name 25V 40A MOSFET Transistor FETs - Single - IRFH5250DTR2PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 25V 40A 8VQFN
Package Type Cut Tape (CT) SOT3 8-PowerVDFN
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT) Cut Tape (CT) Tape Reel; Cut Tape (CT)
Polarity N-Channel
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details