Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFH5220TR2PBF

Description
Win Source Part Number: 1065542-IRFH5220TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 99.9mOhm @ 5.8A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Package / Case: 8-VQFN Exposed Pad Supplier Device Package: PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1380 pF @ 50 V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5220TR2PBF-ND,IR FH5220TR2PBFDKR,IRFH 5220TR2PBFTR,SP00157 2556,IRFH5220TR2PBFC T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065542-IRFH5220TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 99.9mOhm @ 5.8A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Package / Case: 8-VQFN Exposed Pad Supplier Device Package: PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1380 pF @ 50 V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5220TR2PBF-ND,IR FH5220TR2PBFDKR,IRFH 5220TR2PBFTR,SP00157 2556,IRFH5220TR2PBFC T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065542-IRFH5220TR2PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065542-IRFH5220TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065542-IRFH5220TR2PBF
Win Source Part Number: 1065542-IRFH5220TR2P BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 400 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 99.9mOhm @ 5.8A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Package / Case: 8-VQFN Exposed Pad Supplier Device Package: PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1380 pF @ 50 V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRFH5220TR2PBF-ND,IR FH5220TR2PBFDKR,IRFH 5220TR2PBFTR,SP00157 2556,IRFH5220TR2PBFC T Product Status: Obsolete

Win Source Part Number: 1065542-IRFH5220TR2PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 400
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta), 20A (Tc)
Rds On (Max) @ Id, Vgs: 99.9mOhm @ 5.8A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1380 pF @ 50 V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRFH5220TR2PBF-ND,IRFH5220TR2PBFDKR,IRFH5220TR2PBFTR,SP001572556,IRFH5220TR2PBFCT
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5220TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5220TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5220TR2PBF
MOSFET N-CH 200V 3.8A PQFN

MOSFET N-CH 200V 3.8A PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065542-IRFH5220TR2PBF IRFH5220TR2PBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details