Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5215TR2PBF

Description
MOSFET N-CH 150V 5.0A PQFN
Description
MOSFET N-CH 150V 5.0A PQFN

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5215TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5215TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5215TR2PBF
MOSFET N-CH 150V 5.0A PQFN

MOSFET N-CH 150V 5.0A PQFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IRFH5215TR2PBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRF7769L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0035 ohms
Package Type MG-WDSON-11
View Details
7 suppliers