Manufacturer: Infineon Technologies
Win Source Part Number: 205357-IRFH5210TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 104W (Tc)
Family Name: IRFH5210
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 2570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.9 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): SiR876DP; SiR876DP-T1-GE3; GKI10194; TSM160N10LCR RLG;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 10A/55A 8PQFN Product overview: IRFH5210TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5210TRPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 10A (Ta), 55A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 10A (Ta), 55A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 10A (Ta), 55A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 100V 10A/55A 8PQFN
MOSFET 100V 1 N-CH HEXFET 14.9mOhms 39nC
MOSFET N-CH 100V 10A/55A 8PQFN
MOSFET, N-CH, 100V, 55A, PQFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0126ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205357-IRFH5210TRPBF | 278-IRFH5210TRPBF | IRFH5210TRPBFTR-ND | IRFH5210TRPBF | IRFH5210TRPBF | IRFH5210TRPBF | 91Y4695 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5210TRPBF | 100V 10A 55A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 55A, Pqfn-8; Transistor Polarity Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 3600 to 104000 milliwatts | 3.6 milliwatts | 3600 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PQFN (5x6) | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 |