MOSFET N-CH 60V 16A/89A 8PQFN Product overview: IRFH5206TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5206TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 16A/89A 8PQFN
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:89A; On Resistance Rds(on):0.0056ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:8Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFH5206TRPBF | IRFH5206TRPBF | 74R1490 |
| Product Name | 60V 16A 89A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor; Transistor Polarity Infineon |
| PD | 3600 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 2490 pF @ 25 V | TO-3 |